LG 55LM8600, 54.6", 1920 x 1080 pixels, LED, 3D, Wi-Fi, Aluminum
LG 55LM8600. Display diagonal: 54.6", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED Plus, Motion interpolation technology: TruMotion, Native aspect ratio: 16:9. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Aluminum