LG 55LM4600, 55", 1920 x 1080 pixels, Full HD, LED, 3D, Black
LG 55LM4600. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED, Motion interpolation technology: MCI (Motion Clarity Index) 1200. Ethernet LAN. Product color: Black