LG 55LE7500, 55", 1920 x 1080 pixels, Full HD, LCD, Wi-Fi, Black
LG 55LE7500. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 2.4 ms, Native aspect ratio: 16:9. Wi-Fi. Product color: Black