LG logo

LG 55LE5300 TV 55" Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
87115
Info modified on:
23 Oct 2024, 16:19:33
Short summary description LG 55LE5300 TV 55" Full HD Black:

LG 55LE5300, 55", 1920 x 1080 pixels, Full HD, LED, Black

Long summary description LG 55LE5300 TV 55" Full HD Black:

LG 55LE5300. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: TruMotion 100 Hz, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.