LG 55LA690V, 55", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
LG 55LA690V. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 400, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black