LG 55LA6205, 55", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver
LG 55LA6205. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD. 3D. LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 120, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Silver