LG 55LA6200, 55", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Black
LG 55LA6200. Display diagonal: 55", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Wi-Fi, Ethernet LAN. Product color: Black