LG logo

LG QNED 50QNED826QB 50" 4K Ultra HD Smart TV Wi-Fi Silver

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22900
Info modified on:
16 Jul 2024, 11:05:01
Short summary description LG QNED 50QNED826QB 50" 4K Ultra HD Smart TV Wi-Fi Silver:

LG QNED 50QNED826QB, 50", 3840 x 2160 pixels, QNED, Smart TV, Wi-Fi, Silver

Long summary description LG QNED 50QNED826QB 50" 4K Ultra HD Smart TV Wi-Fi Silver:

LG QNED 50QNED826QB. Display diagonal: 50", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QNED, Screen shape: Flat, LED backlighting type: Edge-LED. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.