LG logo

LG QNED 50QNED816QA TV 50" 4K Ultra HD Smart TV Wi-Fi Black, Gray

Brand:
Product family:
Product series:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31088
Info modified on:
16 Jul 2024, 11:05:13
Short summary description LG QNED 50QNED816QA TV 50" 4K Ultra HD Smart TV Wi-Fi Black, Gray:

LG QNED 50QNED816QA, 50", 3840 x 2160 pixels, QNED, Smart TV, Wi-Fi, Black, Gray

Long summary description LG QNED 50QNED816QA TV 50" 4K Ultra HD Smart TV Wi-Fi Black, Gray:

LG QNED 50QNED816QA. Display diagonal: 50", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: QNED, Screen shape: Flat. Smart TV. Response time: 19 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T2, DVB-S, DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black, Gray

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.