LG 50PV250, 50", 1920 x 1080 pixels, Full HD, Plasma, DVB-T, Black
LG 50PV250. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Display brightness: 1500 cd/m², Response time: 3 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-T. Product color: Black