LG 50PA5500, 49.9", 1920 x 1080 pixels, Full HD, Plasma, ATSC, DVB-C, DVB-T, Black
LG 50PA5500. Display diagonal: 49.9", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: Plasma, Native aspect ratio: 16:9. Digital signal format system: ATSC, DVB-C, DVB-T. Product color: Black