LG NanoCell 50NANO77SRA, 50", 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Black
LG NanoCell 50NANO77SRA. Display diagonal: 50", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black