LG logo

LG NanoCell 50NANO766QA TV 50" 4K Ultra HD Smart TV Wi-Fi Black

Brand:
Product family:
Product series:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
188177
Info modified on:
16 Jul 2024, 11:05:14
Short summary description LG NanoCell 50NANO766QA TV 50" 4K Ultra HD Smart TV Wi-Fi Black:

LG NanoCell 50NANO766QA, 50", 3840 x 2160 pixels, NanoCell, Smart TV, Wi-Fi, Black

Long summary description LG NanoCell 50NANO766QA TV 50" 4K Ultra HD Smart TV Wi-Fi Black:

LG NanoCell 50NANO766QA. Display diagonal: 50", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: NanoCell, Screen shape: Flat, LED backlighting type: Direct-LED BLU. Smart TV. Native aspect ratio: 16:9. Digital signal format system: DVB-T2, DVB-S, DVB-C, DVB-S2, DVB-T. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.