LG 50LB6100, 50", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Silver
LG 50LB6100. Display diagonal: 50", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Silver