LG logo

LG 49UH5E-B signage display Digital signage flat panel 49" LED Wi-Fi 500 cd/m² 4K Ultra HD Black WebOS

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
57780
Info modified on:
16 Jul 2024, 11:00:36
Short summary description LG 49UH5E-B signage display Digital signage flat panel 49" LED Wi-Fi 500 cd/m² 4K Ultra HD Black WebOS:

LG 49UH5E-B, Digital signage flat panel, 49", LED, 3840 x 2160 pixels, Wi-Fi

Long summary description LG 49UH5E-B signage display Digital signage flat panel 49" LED Wi-Fi 500 cd/m² 4K Ultra HD Black WebOS:

LG 49UH5E-B. Product design: Digital signage flat panel. Display diagonal: 49", Display technology: LED, Display resolution: 3840 x 2160 pixels, Display brightness: 500 cd/m², HD type: 4K Ultra HD. Wi-Fi. Operating system installed: WebOS. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.