LG logo

LG 49SM5D-B signage display Digital signage flat panel 49" LED 450 cd/m² Full HD Black WebOS

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
150632
Info modified on:
16 Jul 2024, 11:00:25
Short summary description LG 49SM5D-B signage display Digital signage flat panel 49" LED 450 cd/m² Full HD Black WebOS:

LG 49SM5D-B, Digital signage flat panel, 49", LED, 1920 x 1080 pixels

Long summary description LG 49SM5D-B signage display Digital signage flat panel 49" LED 450 cd/m² Full HD Black WebOS:

LG 49SM5D-B. Product design: Digital signage flat panel. Display diagonal: 49", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Operating system installed: WebOS. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.