LG 49SM5C-B, Digital signage flat panel, 49", LCD, 1920 x 1080 pixels, Wi-Fi
LG 49SM5C-B. Product design: Digital signage flat panel. Display diagonal: 49", Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi. Product color: Black