LG logo

LG 49SJ810V TV 49" 4K Ultra HD Smart TV Wi-Fi Silver, White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
125874
Info modified on:
27 May 2024, 12:37:22
Short summary description LG 49SJ810V TV 49" 4K Ultra HD Smart TV Wi-Fi Silver, White:

LG 49SJ810V, 49", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Silver, White

Long summary description LG 49SJ810V TV 49" 4K Ultra HD Smart TV Wi-Fi Silver, White:

LG 49SJ810V. Display diagonal: 49", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver, White

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.