LG 47WV50BR, Digital signage flat panel, 47", LED, 1920 x 1080 pixels
LG 47WV50BR. Product design: Digital signage flat panel. Display diagonal: 47", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Product color: Black