LG 47LW5500, 47", 1920 x 1080 pixels, Full HD, LED, 3D, Black
LG 47LW5500. Display diagonal: 47", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED. 3D. LED backlighting type: Edge-LED, Motion interpolation technology: MCI (Motion Clarity Index) 600, Response time: 2.4 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black