LG 47LN570S, 47", 1920 x 1080 pixels, Full HD, LED, DVB-T, Black
LG 47LN570S. Display diagonal: 47", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: MCI (Motion Clarity Index) 100. Digital signal format system: DVB-T. Product color: Black