LG 47LK950S, 47", 1920 x 1080 pixels, Full HD, LCD, 3D, Black
LG 47LK950S. Display diagonal: 47", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD. 3D. Response time: 2.4 ms. Digital signal format system: DVB-C, DVB-S, DVB-T. Ethernet LAN. Product color: Black