LG 47LB6500, 47", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Metallic
LG 47LB6500. Display diagonal: 47", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. 3D. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 600, Native aspect ratio: 16:9. Wi-Fi. Product color: Metallic