LG 43UJ6300, 42.5", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
LG 43UJ6300. Display diagonal: 42.5", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: TruMotion 120 Hz, Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black