LG 43UF6400, 43", 3840 x 2160 pixels, LED, Smart TV, Wi-Fi, Black
LG 43UF6400. Display diagonal: 43", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 900, Native aspect ratio: 16:9. Digital signal format system: DMB-T. Wi-Fi, Ethernet LAN. Product color: Black