LG 43SM5KE, Digital signage flat panel, 43", LCD, 1920 x 1080 pixels, Wi-Fi, 24/7
LG 43SM5KE. Product design: Digital signage flat panel. Display diagonal: 43", Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: WebOS. Product color: Black