LG 43SM5KD, Digital signage flat panel, 43", 1920 x 1080 pixels, Wi-Fi
LG 43SM5KD. Product design: Digital signage flat panel. Display diagonal: 43", Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi. Operating system installed: WebOS. Product color: Black