LG logo

LG 43SM5KB signage display Digital signage flat panel 43" IPS, LED Wi-Fi 450 cd/m² Full HD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144303
Info modified on:
21 Oct 2022, 10:14:32
Short summary description LG 43SM5KB signage display Digital signage flat panel 43" IPS, LED Wi-Fi 450 cd/m² Full HD Black:

LG 43SM5KB, Digital signage flat panel, 43", IPS, LED, 1920 x 1080 pixels, Wi-Fi

Long summary description LG 43SM5KB signage display Digital signage flat panel 43" IPS, LED Wi-Fi 450 cd/m² Full HD Black:

LG 43SM5KB. Product design: Digital signage flat panel. Display diagonal: 43", Display technology: IPS, LED, Display resolution: 1920 x 1080 pixels, Display brightness: 450 cd/m², HD type: Full HD. Wi-Fi. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.