LG logo

LG 43SH7E signage display Digital signage flat panel 43" LCD Wi-Fi 700 cd/m² Full HD Black 24/7

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
33513
Info modified on:
27 May 2024, 16:34:52
Short summary description LG 43SH7E signage display Digital signage flat panel 43" LCD Wi-Fi 700 cd/m² Full HD Black 24/7:

LG 43SH7E, Digital signage flat panel, 43", LCD, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description LG 43SH7E signage display Digital signage flat panel 43" LCD Wi-Fi 700 cd/m² Full HD Black 24/7:

LG 43SH7E. Product design: Digital signage flat panel. Display diagonal: 43", Display technology: LCD, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Product color: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.