LG 43LK5900PLA, 43", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
LG 43LK5900PLA. Display diagonal: 43", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED BLU. Smart TV. Motion interpolation technology: TruMotion 100 Hz. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Black