LG 43LJ5500, 42.5", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Black
LG 43LJ5500. Display diagonal: 42.5", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Digital signal format system: ATSC. Wi-Fi, Ethernet LAN. Product color: Black