location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 43LH630V TV 43" Full HD Smart TV Wi-Fi Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43LH630V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43LH630V show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0800687847864 show
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 124962
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:01:48
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ECO Page (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 43LH630V TV 43" Full HD Smart TV Wi-Fi Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 43" Direct-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - PMI (Picture Mastering Index) 900
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Miracast
  • - VESA mounting 300 x 200 mm
  • - 35 W
More>>>
Short summary description LG 43LH630V TV 43" Full HD Smart TV Wi-Fi Metallic:
This short summary of the LG 43LH630V TV 43" Full HD Smart TV Wi-Fi Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

LG 43LH630V, 43", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Metallic

Long summary description LG 43LH630V TV 43" Full HD Smart TV Wi-Fi Metallic:
This is an auto-generated long summary of LG 43LH630V TV 43" Full HD Smart TV Wi-Fi Metallic based on the first three specs of the first five spec groups.

LG 43LH630V. Display diagonal: 43", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 900, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Metallic

Display
Display diagonal *
43"
HD type *
Full HD
LED backlighting type
Direct-LED
Screen shape *
Flat
Native aspect ratio *
16:9
Screen format adjustments
4:3
Motion interpolation technology *
PMI (Picture Mastering Index) 900
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Digital
Analog signal format system *
Not supported
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
WebOS
Operating system version
3.0
Timeshift
Yes
Smart modes
Cinema, Game, Sports, Standard, Store, Vivid
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS, DTS-HD
Sound modes
Game, Movie, Sports, Standard
Network
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN *
Yes
Miracast
Yes
Design
Product color *
Metallic
VESA mounting *
Yes
Panel mounting interface
300 x 200 mm
LED indicators
Power
Performance
Teletext function
Yes
Teletext
2000 pages
Subtitles function
Yes
Picture processing technology
LG Triple XD Engine
Noise reduction *
Yes
Processor cores
2
USB recording
Yes
Ports & interfaces
PC in (D-Sub) *
No
DVI port
No
DVI-D ports quantity
1
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
Component video (YPbPr/YCbCr) in
1
Digital audio optical out
1
Headphone outputs
1
RS-232 ports
1
RF ports quantity
2
Common interface (CI) *
Yes
Common interface Plus (CI+) *
Yes
Common interface Plus (CI+) version
1.3
HDMI ports quantity *
3
Management features
Electronic Program Guide (EPG)
Yes
Programming period
8 day(s)
ECO mode
Yes
On/Off timer
Yes
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
0.5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width (with stand)
38.3" (974 mm)
Depth (with stand)
9.65" (245 mm)
Height (with stand)
24.6" (625 mm)
Weight (with stand)
23.6 lbs (10.7 kg)
Width (without stand)
38.3" (974 mm)
Depth (without stand)
3.13" (79.4 mm)
Height (without stand)
22.5" (571 mm)
Weight (without stand)
20.3 lbs (9.2 kg)
Packaging data
Quick start guide
Yes
Manual
Yes
Packaging content
Cables included
AC
Handheld remote control
Yes
Remote control type
L-con
Other features
3D
No
Ethernet interface type
Fast Ethernet
Built-in speaker(s)
Yes
Annual energy consumption
51 kWh
Energy efficiency class (old)
A++
Luminance
65%
Brand Image Article code product Stock Price from
LG 43LH615V TV 43" Full HD Smart TV Wi-Fi Silver LG 43LH615V TV 43" Full HD Smart TV Wi-Fi Silver
(show image)
43LH615V 43LH615V 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)