location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LG 43LH615V TV 43" Full HD Smart TV Wi-Fi Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LG Check ‘LG’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
43LH615V
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43LH615V
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8808992147718
Category: TVs Check ‘LG’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LG: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 96040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jul 2024 11:02:09
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points LG 43LH615V TV 43" Full HD Smart TV Wi-Fi Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Flat 43" LED Direct-LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - PMI (Picture Mastering Index) 900
  • - DVB-C, DVB-S2, DVB-T2
  • - Smart TV Internet TV
  • - Wi-Fi Ethernet LAN Miracast
  • - VESA mounting 200 x 200 mm
  • - 35 W
More>>>
Short summary description LG 43LH615V TV 43" Full HD Smart TV Wi-Fi Silver:
This short summary of the LG 43LH615V TV 43" Full HD Smart TV Wi-Fi Silver data-sheet is auto-generated and uses the product title and the first six key specs.

LG 43LH615V, 43", 1920 x 1080 pixels, LED, Smart TV, Wi-Fi, Silver

Long summary description LG 43LH615V TV 43" Full HD Smart TV Wi-Fi Silver:
This is an auto-generated long summary of LG 43LH615V TV 43" Full HD Smart TV Wi-Fi Silver based on the first three specs of the first five spec groups.

LG 43LH615V. Display diagonal: 43", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PMI (Picture Mastering Index) 900, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Silver

Display
Display diagonal *
43"
HD type *
Full HD
Display technology *
LED
LED backlighting type
Direct-LED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Motion interpolation technology *
PMI (Picture Mastering Index) 900
Display resolution *
1920 x 1080 pixels
Display diagonal (metric)
42.5" (108 cm)
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
DVB-C, DVB-S2, DVB-T2
Smart TV
Smart TV *
Yes
Internet TV *
Yes
Operating system installed *
WebOS
Operating system version
3.0
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
DTS
Network
Wi-Fi *
Yes
Bluetooth *
No
Ethernet LAN *
Yes
Miracast
Yes
Browsing
Yes
Web browser
Yes
Design
Product color *
Silver
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
Video formats supported
H.265, HEVC
High Dynamic Range (HDR) supported *
No
4K Ultra HD upscaling
No
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Ports & interfaces
USB 2.0 ports quantity *
2
Composite video in
1
Digital audio optical out
1
Headphone outputs
1
RF ports quantity
2
Common interface (CI) *
Yes
HDMI ports quantity *
3
Intel® Wireless Display (Intel® WiDi)
Yes
Power
Power consumption (typical) *
35 W
Power consumption (standby) *
0.5 W
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Weight & dimensions
Width (with stand)
38.3" (974 mm)
Depth (with stand)
7.83" (199 mm)
Height (with stand)
24.4" (620 mm)
Width (without stand)
38.3" (974 mm)
Depth (without stand)
3.13" (79.4 mm)
Height (without stand)
22.5" (571 mm)
Weight (without stand)
20.8 lbs (9.45 kg)
Packaging data
Package width
41.7" (1060 mm)
Package depth
5.98" (152 mm)
Package height
26" (660 mm)
Package weight
25.8 lbs (11.7 kg)
Other features
3D
No
3D glasses included
No
Built-in speaker(s)
Yes
Annual energy consumption
51 kWh
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
0 - 80%
Storage relative humidity (H-H)
0 - 85%
Keyboard control
Yes
Digital Living Network Alliance (DLNA) certified
Yes
Energy efficiency class (old)
A++
Source Testseek summary Average rating
Reviews
Updated:
2018-06-01 12:05:26
Uk has collected 1 expert review for LG 43LH615V TV 109.2 cm (43") Full HD Smart TV Wi-Fi Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Article code product Stock Price from
LG 43LH630V TV 43" Full HD Smart TV Wi-Fi Metallic LG 43LH630V TV 43" Full HD Smart TV Wi-Fi Metallic
(show image)
43LH630V 43LH630V 0.00
(excl. VAT)
0 (incl. VAT)
LG 43LH570V TV 43" Full HD Smart TV Wi-Fi Black LG 43LH570V TV 43" Full HD Smart TV Wi-Fi Black
(show image)
43LH570V 43LH570V 0.00
(excl. VAT)
0 (incl. VAT)
LG 43LH510V TV 43" Full HD Black LG 43LH510V TV 43" Full HD Black
(show image)
43LH510V 43LH510V 0.00
(excl. VAT)
0 (incl. VAT)
LG 43LH604V TV 43" Full HD Smart TV Wi-Fi Black LG 43LH604V TV 43" Full HD Smart TV Wi-Fi Black
(show image)
43LH604V 43LH604V 0.00
(excl. VAT)
0 (incl. VAT)