LG logo

LG 42WL30 TV 42" Full HD Black 400 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
74661
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 42WL30 TV 42" Full HD Black 400 cd/m²:

LG 42WL30, 42", 1920 x 1080 pixels, Full HD, Black

Long summary description LG 42WL30 TV 42" Full HD Black 400 cd/m²:

LG 42WL30. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display brightness: 400 cd/m², Response time: 16 ms, Contrast ratio (typical): 1300:1, Native aspect ratio: 16:9. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.