LG 42PT81, 42", 1366 x 768 pixels, HD, Plasma, Black
LG 42PT81. Display diagonal: 42", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: Plasma, Display brightness: 1500 cd/m², Native aspect ratio: 16:9. Product color: Black