LG 42PT353A, 42", 1024 x 768 pixels, XGA, Plasma, DVB-C, DVB-T, Black
LG 42PT353A. Display diagonal: 42", Display resolution: 1024 x 768 pixels, HD type: XGA, Display technology: Plasma, Response time: 0.001 ms, Native aspect ratio: 4:3. Digital signal format system: DVB-C, DVB-T. Product color: Black