LG 42LV5500, 42", 1920 x 1080 pixels, Full HD, LED, Black
LG 42LV5500. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Motion interpolation technology: MCI (Motion Clarity Index) 500, Response time: 2.6 ms, Native aspect ratio: 16:9. Ethernet LAN. Product color: Black