LG 42LM860V, 42", 1920 x 1080 pixels, 3D, Smart TV, Wi-Fi, Silver
LG 42LM860V. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. 3D. LED backlighting type: Edge-LED. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 800, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S. Wi-Fi, Ethernet LAN. Product color: Silver