LG 42LK455C, 42", 1920 x 1080 pixels, Full HD, LCD, DVB-C, DVB-T, Black
LG 42LK455C. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display brightness: 450 cd/m², Response time: 4 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Product color: Black