LG 42LG30, 42", 1366 x 768 pixels, HD, LCD, Black
LG 42LG30. Display diagonal: 42", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 5 ms, Native aspect ratio: 16:9. Product color: Black