LG 42LD452B, 47", 1920 x 1080 pixels, Full HD, LCD, ATSC, Black
LG 42LD452B. Display diagonal: 47", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Response time: 4 ms, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product color: Black