LG logo

LG 42LC2RR TV 42" HD Black 500 cd/m²

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
276815
Info modified on:
07 Mar 2024, 15:34:52
Short summary description LG 42LC2RR TV 42" HD Black 500 cd/m²:

LG 42LC2RR, 42", 1366 x 768 pixels, HD, LCD, Black

Long summary description LG 42LC2RR TV 42" HD Black 500 cd/m²:

LG 42LC2RR. Display diagonal: 42", Display resolution: 1366 x 768 pixels, HD type: HD, Display technology: LCD, Display brightness: 500 cd/m², Response time: 8 ms, Contrast ratio (typical): 1600:1, Native aspect ratio: 16:9. Product color: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.