LG logo

LG 42LB580 TV 42" Full HD Smart TV Wi-Fi Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
153891
Info modified on:
10 Aug 2024, 09:53:58
Short summary description LG 42LB580 TV 42" Full HD Smart TV Wi-Fi Black:

LG 42LB580, 42", 1920 x 1080 pixels, Full HD, Smart TV, Wi-Fi, Black

Long summary description LG 42LB580 TV 42" Full HD Smart TV Wi-Fi Black:

LG 42LB580. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Screen shape: Flat. Smart TV. Native aspect ratio: 16:9. Wi-Fi, Ethernet LAN. Product color: Black

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.