LG logo

LG 42CS460 42" Full HD Black

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100267
Info modified on:
19 Mar 2023, 16:09:24
Short summary description LG 42CS460 42" Full HD Black:

LG 42CS460, 42", 1920 x 1080 pixels, Full HD, LCD, 50 Hz, Black

Long summary description LG 42CS460 42" Full HD Black:

LG 42CS460. Display diagonal: 42", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Motion interpolation frequency: 50 Hz, Motion interpolation technology: MCI (Motion Clarity Index), Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-S2, DVB-T, DVB-T2. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.