LG logo

LG 40WP95C-W.AAU computer monitor 39.7" 5120 x 2160 pixels 5K Ultra HD Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
15644
Info modified on:
14 Mar 2025, 19:45:02
Short summary description LG 40WP95C-W.AAU computer monitor 39.7" 5120 x 2160 pixels 5K Ultra HD Black:

LG 40WP95C-W.AAU, 39.7", 5120 x 2160 pixels, 5K Ultra HD, 5 ms, Black

Long summary description LG 40WP95C-W.AAU computer monitor 39.7" 5120 x 2160 pixels 5K Ultra HD Black:

LG 40WP95C-W.AAU. Display diagonal: 39.7", Display resolution: 5120 x 2160 pixels, HD type: 5K Ultra HD, Response time: 5 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.