LG 40'' 40MB27HM-P, 40", 1920 x 1080 pixels, Full HD, LED, Black
LG 40'' 40MB27HM-P. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). Built-in USB hub. Product color: Black