LG 40LX570H, 40", 1920 x 1080 pixels, Full HD, LED, ATSC, Black
LG 40LX570H. Display diagonal: 40", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-LED, Display brightness: 225 cd/m², Response time: 9.5 ms, Contrast ratio (typical): 4000:1, Native aspect ratio: 16:9. Digital signal format system: ATSC. Ethernet LAN. Product color: Black