LG 39LB5600, 39", 1920 x 1080 pixels, Full HD, LED, Black
LG 39LB5600. Display diagonal: 39", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, Motion interpolation technology: MCI (Motion Clarity Index) 120, Native aspect ratio: 16:9. Product color: Black