LG logo

LG 38GN950-B computer monitor 37.5" 3840 x 1600 pixels UltraWide Quad HD+ LCD Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
276993
Info modified on:
30 Dec 2024, 17:23:45
Short summary description LG 38GN950-B computer monitor 37.5" 3840 x 1600 pixels UltraWide Quad HD+ LCD Black:

LG 38GN950-B, 37.5", 3840 x 1600 pixels, UltraWide Quad HD+, LCD, 1 ms, Black

Long summary description LG 38GN950-B computer monitor 37.5" 3840 x 1600 pixels UltraWide Quad HD+ LCD Black:

LG 38GN950-B. Display diagonal: 37.5", Display resolution: 3840 x 1600 pixels, HD type: UltraWide Quad HD+, Display technology: LCD, Display surface: Matt, Response time: 1 ms, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub. VESA mounting, Height adjustment. Product color: Black

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.