LG 37LV375S, 37", 1920 x 1080 pixels, Full HD, LED, Smart TV, Black
LG 37LV375S. Display diagonal: 37", Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat. Smart TV. Motion interpolation technology: MCI (Motion Clarity Index) 100, Response time: 2.6 ms, Native aspect ratio: 16:9. Digital signal format system: DVB-C, DVB-T. Ethernet LAN. Product color: Black